EN
  • EN
  • DE

BQ25713BRSNT

Part No BQ25713BRSNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000134-BQ25713BRSNT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) -Power Management (PMIC) -Battery Management
Function Battery Monitor
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number BQ25713
Product Status Active
Ultra Librarian 3D Model Ultra Librarian BQ25713BRSNT CAD Model

Description

Introducing the BQ25713BRSNT from Texas Instruments

The BQ25713BRSNT is a state-of-the-art battery charge controller designed by Texas Instruments, a trusted name in the semiconductor industry. This innovative product is tailored for a variety of applications that require efficient power management, including personal electronics, portable devices, and industrial equipment.

Advanced Charging Capabilities

At the heart of the BQ25713BRSNT is its ability to deliver fast and safe charging for a wide range of battery chemistries. This includes traditional lithium-ion and lithium-polymer batteries, as well as newer chemistries like lithium iron phosphate (LiFePO4). The device supports a high-efficiency, switch-mode buck-boost charge management, which allows for a seamless transition between different power states, ensuring that the battery is charged efficiently under all conditions.

Intelligent Power Management

The BQ25713BRSNT is equipped with intelligent power management features that optimize the charging process. It includes programmable input current limits, which prevent overloading the power source, as well as adjustable charge voltage and current settings to accommodate various battery sizes and capacities. This level of control allows users to maximize battery life and performance.

Protection Features

Safety is a key concern when it comes to battery charging, and the BQ25713BRSNT addresses this with multiple protection features. It includes over-voltage, over-current, and thermal protection to safeguard both the battery and the device. Additionally, the charger integrates cell balancing and a battery FET control that further enhances the safety and longevity of multi-cell battery packs.

Compact and Versatile Design

Designed with space constraints in mind, the BQ25713BRSNT comes in a compact, small-outline package. This makes it an ideal choice for portable applications where space is at a premium. Despite its small size, it does not compromise on performance, offering a versatile solution that can be easily integrated into a wide range of products.

Overall, the BQ25713BRSNT from Texas Instruments represents a robust and flexible charging solution that meets the demands of modern portable electronics. Its combination of efficiency, safety, and compact design makes it a top choice for designers and engineers looking to enhance their products with reliable power management.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6125 $50.7375
27+ $3.7846 $102.1842
41+ $3.6663 $150.3183
57+ $3.5481 $202.2417
73+ $3.4298 $250.3754
98+ $3.0750 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess