EN
  • EN
  • DE

LTC6804IG-2#3ZZTRPBF

Part No LTC6804IG-2#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6804
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338564-LTC6804IG-2#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-2#3ZZTRPBF CAD Model

Description

Introducing the LTC6804IG-2#3ZZTRPBF from Analog Devices Inc.

The LTC6804IG-2#3ZZTRPBF is a highly sophisticated, multicell battery stack monitor that is essential for advanced battery management systems. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed to meet the rigorous demands of energy storage and monitoring applications.

Key Features

  • Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV, ensuring precise cell balancing and state-of-charge determination for enhanced battery performance and longevity.
  • Robust Communication: Incorporates an isoSPI interface for high-speed, RF-immune communication, allowing for reliable data transfer even in harsh environments.
  • High Voltage Capability: Designed to withstand voltages up to 1000V, making it suitable for a wide range of high voltage battery systems found in electric vehicles, energy storage, and backup power supplies.
  • Integrated Temperature Sensing: Features onboard temperature sensing for monitoring cell temperatures, which is crucial for maintaining optimal battery health and preventing thermal runaway.
  • Configurable: Offers a range of programmable settings for discharge and overvoltage protection, ensuring flexibility to meet various application requirements.

Advanced Protection and Diagnostics

The LTC6804IG-2#3ZZTRPBF includes a suite of diagnostic features to ensure the safety and reliability of the battery system. It can detect open wire conditions, under and overvoltage, and has built-in passive cell balancing to maintain the battery stack in equilibrium. Additionally, its robust design is resistant to electromagnetic interference (EMI), providing stable performance in electrically noisy environments.

Efficient Power Management

With its low quiescent current, the LTC6804IG-2#3ZZTRPBF is optimized for low-power operation, which is critical for extending the life of battery-powered systems. The device also supports daisy-chaining multiple units, enabling the monitoring of an even larger number of cells without compromising accuracy or speed.

Application Versatility

Whether for use in electric vehicles, grid storage, or backup power systems, the LTC6804IG-2#3ZZTRPBF is an ideal choice for engineers who require a reliable and precise battery monitoring solution. Its robust feature set and high level of integration make it a valuable component in safeguarding and optimizing the performance of advanced battery systems.

With the LTC6804IG-2#3ZZTRPBF, Analog Devices Inc. continues to push the boundaries of battery technology, providing innovative solutions that power the devices of tomorrow.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess