EN
  • EN
  • DE

ADP222ACPZ-1533-R7

Part No ADP222ACPZ-1533-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Dual, 300 mA Output, Low Noise
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 3.3V
Voltage Dropout (Maximum) -, 0.26V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 150μA ~ 450μA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-UFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-UD (2x2)
Win Source Part Number 1141230-ADP222ACPZ-1533-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADP222ACP
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP222ACPZ-1533-R7 CAD Model

Description

ADP222ACPZ-1533-R7 - A High-Efficiency, Dual Linear Regulator by Analog Devices Inc.

The ADP222ACPZ-1533-R7 is a premium-grade dual linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out for its high efficiency and reliability, making it a top choice for a wide array of applications that require stable voltage regulation.

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP222ACPZ-1533-R7 provides two independently regulated output voltages, which are preset at 1.533 volts each. The device is capable of delivering up to 300 mA of output current per channel, which ensures ample power for a variety of electronic components. Furthermore, its low dropout voltage aids in maximizing battery life in portable devices, making it an excellent choice for mobile applications.

The ADP222ACPZ-1533-R7 boasts an impressive feature set, including over-current protection and thermal shutdown, which safeguard the device and the application against adverse conditions. Additionally, the regulator offers a low quiescent current, contributing to its high-efficiency performance and making it suitable for battery-powered devices where power conservation is critical.

With a wide operating temperature range of -40°C to +125°C, the ADP222ACPZ-1533-R7 is adaptable to various environments, from industrial to automotive applications. Its robust design ensures stable performance even under extreme conditions, making it a reliable choice for mission-critical systems.

Applications for the ADP222ACPZ-1533-R7 are diverse and include use in portable and battery-powered devices, wireless communication systems, imaging equipment, and medical devices. Its precision voltage regulation ensures sensitive electronic components receive a constant voltage, which is vital for maintaining the integrity and functionality of complex electronic systems.

In summary, the ADP222ACPZ-1533-R7 from Analog Devices Inc. is a dual linear regulator that offers high efficiency, reliability, and a feature-rich design. Its compact packaging, dual-channel output, and protective features make it a versatile and indispensable component in a wide range of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess