EN
  • EN
  • DE

NJM082

Part No NJM082
Manufacturer New Japan Radio
Description DUAL J-FET INPUT OPERATIONAL AMPLIFIER 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231212-NJM082
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM082 CAD Model

Description

The NJM082 is a dual operational amplifier (op-amp) from New Japan Radio (NJR). It's a general-purpose op-amp known for its high input impedance, low bias current, and wide bandwidth. The NJM082 is suitable for a wide range of applications, including audio amplification, filtering, and instrumentation.

Applications

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio mixers for amplifying audio signals.
  • Active Filters: Employed in active filters for shaping frequency responses in audio and signal processing circuits.
  • Instrumentation Amplifiers: Utilized in instrumentation amplifiers for amplifying small differential signals with high accuracy.
  • Signal Conditioning: Found in signal conditioning circuits for buffering, scaling, and filtering analog signals.
  • Voltage Followers: Used as voltage followers for buffering signals and impedance matching.

Features

  • Dual Op-Amp: Contains two independent op-amps in a single package.
  • High Input Impedance: Features high input impedance, minimizing loading effects on signal sources.
  • Low Bias Current: Exhibits low input bias current, reducing DC offset errors.
  • Wide Bandwidth: Offers wide bandwidth for amplifying signals over a broad frequency range.
  • Low Noise: Provides low noise performance for sensitive signal amplification.

Benefits

  • Versatile Amplification: Provides versatile amplification for a wide range of applications.
  • Improved Signal Integrity: Minimizes loading effects and reduces DC offset errors.
  • Enhanced Performance: Enhances performance in audio and instrumentation applications.
  • Simplified Design: Simplifies circuit design with its dual op-amp configuration.
  • Cost-Effective: Offers a cost-effective solution for signal amplification and conditioning.

Technical Specifications

The NJM082 typically operates with a supply voltage range of ±5V to ±15V. The input bias current is typically a few nanoamperes. The gain bandwidth product is around 3 MHz. It is available in DIP and SOIC packages.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess