Products specifications

Categories RF/IF and RFID
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Frequency 76MHz to 90MHz, 87.5MHz to 108MHz
Applications Wireless Audio Link LSI
Modulation or Protocol FM
Power - Output -7dBm
Current - Transmitting 28mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Dimension 22-SOIC (0.213", 5.40mm Width)
Win Source Part Number 049532-BH1416F-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH1416F-E2 CAD Model

Description

BH1416F-E2 Product Description

The BH1416F-E2 is an FM stereo transmitter IC crafted for a wide spectrum of FM broadcasting needs. Known for its high efficiency, this component is perfect for audio-related applications requiring reliable transmission quality.

  • Applications:
    • Car and home FM transmitters
    • Portable FM broadcasting systems
    • Custom audio transmission solutions
  • Features and Benefits:
    • Stable frequency transmission with incorporated PLL circuitry.
    • Enhanced audio fidelity through integrated filtering components.
    • Low-voltage operation for flexible power usage.
  • Additional Details:
    • Package Type: SOP-22
    • Optimized for minimal power consumption.
    • Operating temperature range: -40°C to +85°C

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 8TSSOP
Need more? Email Us
ECAD model for T5750C-6AQJ-66
Maxim Integrated
DUAL-BAND QUADRATURE TRANSMITTER
Need more? Email Us
ECAD model for MAX2362ECM
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Lowest to $4.0466
ECAD model for PIC12F529T39AT-I/ST
Lattice Semiconductor Corporation
GEN3 WIRELESSHD RECEIVER MODULE
Need more? Email Us
ECAD model for MOD6321-R-12-C
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP
Need more? Email Us
ECAD model for PCF7961MTT/D1AE13J
Maxim Integrated
MAX1472 300MHZ-TO-450MHZ LOW-POW
Lowest to $1.3207
ECAD model for MAX1472AKA
NXP / Nexperia
RF TRANSMITTER UHF 24TSSOP
Lowest to $15.7658
ECAD model for PCF7952XTT/C1CC170
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Need more? Email Us
ECAD model for ATA5757C-6DQY-66
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $6.2009
ECAD model for SI4022-A0-FTR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.1288 $72.7728
13+ $9.9516 $129.3708
21+ $9.6412 $202.4652
28+ $9.3295 $261.2260
36+ $9.0190 $324.6840
48+ $8.0863 $388.1424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention