EN
  • EN
  • DE
  • IT

PIC12F529T39AT-I/ST

Part No PIC12F529T39AT-I/ST
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC MCU FLASH 8BIT 2.3KB 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 310MHz, 433MHz, 868MHz, 915MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kbps
Power - Output 10dBm
Current - Transmitting 17.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 64kB Flash, 201b SRAM
Supply Voltage - Operating 2 V to 3.7 V
Temperature Range - Operating -40°C to 85°C
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1088166-PIC12F529T39AT-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12F529T39AT-I/ST CAD Model

Description

Microchip Technology's PIC12F529T39AT-I/ST Microcontroller

The PIC12F529T39AT-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power consumption. This MCU is part of the popular PIC family, which is well-known for its ease of use, reliability, and versatility in various electronic applications.

Key Features:

  • Core: The device features a powerful 8-bit PIC core with a maximum operating speed of 20 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 1.5 KB of Flash program memory, ensuring ample space for application code, and 64 bytes of data EEPROM for non-volatile data storage.
  • I/O Pins: With 6 general-purpose I/O pins, the PIC12F529T39AT-I/ST offers flexibility for interfacing with external peripherals and devices.
  • Timers: Includes an 8-bit timer and a watchdog timer, which are essential for time-related tasks and system reliability monitoring.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Operating Voltage: It operates within a voltage range of 2.0V to 5.5V, accommodating various power supply configurations and battery-operated applications.
  • Temperature Range: The MCU is rated for industrial temperature ranges from -40°C to +125°C, ensuring stable operation under extreme conditions.
  • Packaging: The device comes in a space-saving TSSOP-8 package, which is ideal for applications where board space is at a premium.
  • Power-Saving Features: Features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) contribute to the low-power capabilities of this MCU.

Applications:

The versatility of the PIC12F529T39AT-I/ST makes it suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Devices
  • Smart Sensors
  • Home Automation
  • Battery Management

With its robust set of features and Microchip's reputation for quality, the PIC12F529T39AT-I/ST is an excellent choice for designers looking for a reliable and efficient MCU for their next project.

You May Also Be Interested in

Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
NXP / Nexperia
Lowest to $2.6091
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Analog Devices Inc.
IC XMITTER ASK/FSK/GFSK 24TSSOP / RF Transmitter ASK, FSK, GFSK, OOK 75MHz ~ 1GHz -16dBm ~ 14dBm 179.2kbps PCB, Surface Mount Antenna 24-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1678
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4616 $53.5392
28+ $3.6608 $102.5024
43+ $3.5464 $152.4952
59+ $3.4320 $202.4880
76+ $3.3176 $252.1376
101+ $2.9744 $300.4144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess