EN
  • EN
  • DE

BH18LB1WG

Part No BH18LB1WG
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description CMOS Type series regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1153513-BH18LB1WG
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH18LB1WG CAD Model

Description

The BH18LB1WG is a low-dropout (LDO) linear voltage regulator produced by Rohm Semiconductor. It's designed to provide a stable and consistent voltage supply for a variety of electronic devices. Rohm Semiconductor is known for its range of PMICs (Power Management Integrated Circuits), which include LDO regulators, DC-DC converters, and other power management solutions.

Applications:

  • Portable Electronics: Powering microcontrollers and other low-power components in smartphones, tablets, and wearable devices.
  • IoT Devices: Regulating voltage for sensors, wireless communication modules, and processing units in Internet of Things (IoT) applications.
  • Battery-Powered Systems: Providing a stable voltage source from a battery for various circuits in battery-powered equipment.
  • Consumer Electronics: Used in audio players, digital cameras, and other consumer electronic devices.
  • Industrial Equipment: Regulating voltage in sensor systems, control circuits, and other low-power industrial applications.

Features:

  • Low Dropout Voltage: Ensures the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Reduces power consumption, making it suitable for battery-powered devices.
  • Overcurrent Protection: Protects the device and connected components from excessive current flow.
  • Thermal Shutdown Protection: Shuts down the regulator when its temperature exceeds a safe limit, preventing damage.
  • Compact Package: Available in a small package size, making it suitable for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current and low dropout voltage help to maximize battery runtime in portable devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage due to faults.
  • Simplified Circuit Design: Easy integration into existing circuits with minimal external components.
  • Space-Saving: Small package size allows for efficient use of board space in compact designs.
  • Stable Voltage Supply: Provides a stable and regulated voltage output, ensuring proper operation of connected components.

Additional Details:

The BH18LB1WG typically requires input and output capacitors to ensure stable operation. The values of these capacitors depend on the specific application and should be chosen according to the datasheet recommendations. The regulator is designed to operate over a certain temperature range, which should be considered in the design process. It also includes a built-in overcurrent protection circuit and a thermal shutdown feature to enhance its reliability. The output voltage is fixed and pre-set.

Proper handling techniques should be followed during assembly to prevent damage to the component. Additionally, it is recommended to follow the recommended soldering procedures to ensure reliable connections.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess