EN
  • EN
  • DE

BR24L64

Part No BR24L64
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Description Serial 2 Wire Interface (I2C BUS Type)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819667-BR24L64
Ultra Librarian 3D Model Ultra Librarian BR24L64 CAD Model

Description

The BR24L64 is a 64Kbit (8192 x 8) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It's designed for storing small amounts of data that need to be retained even when power is removed. The device communicates via a simple 2-wire serial interface (I2C), making it easy to interface with microcontrollers and other digital devices.

Applications

  • Consumer electronics: Storing user preferences, settings, and calibration data in devices like TVs, DVD players, and set-top boxes.
  • Industrial equipment: Storing configuration parameters, calibration data, and historical data in industrial control systems, PLCs, and sensors.
  • Automotive electronics: Storing vehicle configuration data, diagnostic information, and security codes in automotive ECUs (Electronic Control Units).
  • Medical devices: Storing patient data, calibration information, and configuration settings in medical instruments and equipment.
  • Security systems: Storing access codes, configuration settings, and event logs in security panels and access control systems.

Features

  • 64Kbit (8192 x 8) memory capacity: Provides ample storage for small data sets.
  • 2-wire serial interface (I2C): Simplifies communication with microcontrollers and other devices.
  • Low voltage operation: Operates from a single 1.8V to 5.5V power supply.
  • Low power consumption: Minimizes power consumption in battery-powered applications.
  • Write protect feature: Prevents accidental data overwriting.
  • Self-timed write cycle: Simplifies write operations.
  • High reliability: Ensures data retention and endurance.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring data integrity.
  • Easy integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Low power operation: Suitable for battery-powered applications where power consumption is critical.
  • Data protection: The write protect feature prevents accidental data corruption.
  • Reliable performance: Provides reliable data storage and retrieval.

Additional Details

The BR24L64 supports standard and fast I2C bus speeds. It features a self-timed write cycle, which simplifies the writing process. The device is available in a variety of packages, including SOP (Small Outline Package) and TSSOP (Thin Shrink Small Outline Package). Key specifications include the operating voltage range, operating temperature range, write cycle time, and data retention period. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes. The device is commonly used in applications where small amounts of non-volatile data storage are required, such as storing configuration parameters, user preferences, and calibration data.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5800 $63.2000
90+ $1.2971 $116.7390
140+ $1.2566 $175.9240
190+ $1.2162 $231.0780
250+ $1.1758 $293.9500
330+ $1.0534 $347.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess