EN
  • EN
  • DE

STM32F303K8T6

Part No STM32F303K8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 72MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)
Manufacturer STMicroelectronics
Series STM32F3
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2V ~ 3.6V
Data Converters A/D 9x12b; D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name STM32F303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-15828, STM32F303K8T6-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898151-STM32F303K8T6
Ultra Librarian 3D Model Ultra Librarian STM32F303K8T6 CAD Model

Description

The STM32F303K8T6 is a high-performance ARM Cortex-M4 microcontroller produced by STMicroelectronics. This device is part of the STM32F3 series, which is renowned for its excellent mixed-signal features, making it an ideal choice for a wide range of applications, including motor control, power management, and industrial automation.

Key Features

  • Core: ARM® 32-bit Cortex®-M4 CPU with FPU
  • Operating Frequency: Up to 72 MHz
  • Flash Memory: 64 Kbytes
  • SRAM: 16 Kbytes
  • Performance: 90 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1)
  • Supply Voltage: 2.0 to 3.6 V

Enhanced I/Os and Peripherals

The STM32F303K8T6 boasts a rich set of peripherals that include multiple timers, communication interfaces (USART, SPI, I2C), and analog inputs. It also features a 12-bit ADC with 5 MSPS, alongside comparators, op-amps, and DAC channels, providing excellent analog capabilities which are a distinguishing feature of the STM32F3 series.

Advanced Connectivity

Connectivity is a key aspect of modern microcontrollers, and the STM32F303K8T6 provides a variety of options. It has support for I2C, USART, SPI, and CAN interfaces, which allows for flexible communication with other devices and systems. Additionally, the inclusion of a USB 2.0 full-speed interface with an integrated PHY makes it suitable for USB-based applications.

System Functionality

The device includes a real-time clock, multiple watchdog timers, and a range of power-saving modes, which enable the design of energy-efficient applications. Its clock system is highly flexible, with multiple internal and external oscillator options and a PLL for frequency multiplication.

Development and Debugging

For development and debugging purposes, the STM32F303K8T6 supports serial wire debug (SWD) and includes features such as breakpoints, watchpoints, and system memory boot mode. These capabilities make it easy to develop, program, and debug the microcontroller in complex applications.

Overall, the STM32F303K8T6 from STMicroelectronics is a powerful and versatile microcontroller that strikes a perfect balance between performance, power consumption, and peripherals, making it a top choice for engineers and designers in the embedded systems field.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0100 $54.0900
21+ $4.9313 $103.5573
32+ $4.7772 $152.8704
44+ $4.6231 $203.4164
56+ $4.4690 $250.2640
75+ $4.0067 $300.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess