EN
  • EN
  • DE

BR24T1MF-3AME2

Part No BR24T1MF-3AME2
Manufacturer Rohm Semiconductor
Catalog EEPROM
Description IC EEPROM 1MBIT I2C 1MHZ 8SOP  /  EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Rohm Semiconductor
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-SOP
Base Product Number BR24T1
MSL Level 1 (Unlimited)
ECCN 3A991B1B2
HTSUS 8542.32.0051
Other Names BR24T1MF-3AME2CT,BR24T1MF-3AME2TR,BR24T1MF-3AME2DKR
Standard Package 2,500
Win Source Part Number 1049609-BR24T1MF-3AME2
Ultra Librarian 3D Model Ultra Librarian BR24T1MF-3AME2 CAD Model

Description

The BR24T1MF-3AME2 is a serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. It offers non-volatile storage capabilities, meaning it retains data even when power is removed. It's designed for applications requiring frequent data updates and low power consumption.

Applications

  • Consumer electronics (e.g., TVs, Blu-ray players, set-top boxes)
  • Industrial equipment (e.g., programmable logic controllers (PLCs), data loggers)
  • Automotive electronics (e.g., car audio systems, engine control units (ECUs))
  • Medical devices (e.g., patient monitoring systems)
  • Smart cards and security devices

Features

  • 2-Kbit (256 x 8-bit) EEPROM
  • I2C serial interface (400kHz)
  • Wide operating voltage range (1.6V to 5.5V)
  • Low current consumption (typically 0.8 mA read current, 1.0 mA write current)
  • Self-timed write cycle (typically 5ms)
  • Write protect feature
  • High reliability with data retention of 100 years
  • Endurance: 1 million write cycles
  • Small SOP8 package

Benefits

  • Non-volatile data storage ensures that information is preserved even when power is lost, critical for configuration settings, user preferences, and security data.
  • I2C interface simplifies integration with microcontrollers and other devices.
  • Low power consumption extends battery life in portable applications.
  • Self-timed write cycle reduces the burden on the host microcontroller, improving system performance.
  • Write protect feature prevents accidental data corruption.
  • High reliability and endurance ensure long-term data integrity.
  • Small package size enables use in space-constrained applications.

Technical Specifications

The BR24T1MF-3AME2 operates from a wide voltage range of 1.6V to 5.5V. The operating temperature range is typically -40°C to +85°C. The device supports the standard I2C protocol with a clock frequency up to 400kHz. Write operations are self-timed and typically take 5ms to complete. The device includes a write protect feature to prevent accidental data modification. Data retention is guaranteed for 100 years, and the device is guaranteed for 1 million write cycles. The package is a small SOP8 package.

This EEPROM is suitable for a wide range of applications where non-volatile data storage, low power consumption, and high reliability are required.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess