EN
  • EN
  • DE
  • IT

BU2682MUV-E2

Part No BU2682MUV-E2
Manufacturer Rohm Semiconductor
Catalog RF Transmitters
Description RF TRANSMITTER 32VFQFN / RF Transmitter Antenna 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Rohm Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Applications Wireless Audio Link LSI
Data Interface I2C
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package VQFN032V5050
Base Product Number BU2682
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913719-BU2682MUV-E2
Ultra Librarian 3D Model Ultra Librarian BU2682MUV-E2 CAD Model

Description

The BU2682MUV-E2 is an RF transmitter designed for wireless audio link applications.

  • Series: BU2682
  • Application: Wireless Audio Link LSI
  • Packaging: Tape and Reel
  • Package Quantity: 2,500 pcs
  • Supply Voltage: 2.7V to 3.6V
  • Mounting Type: Surface Mountable
  • Package: 32-VFQFN exposed pad
  • ECCN: EAR99 classification
  • REACH: Not Affected

You May Also Be Interested in

NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Lowest to $3.5044
Microchip Technology
RF TX IC FSK 310/433MHZ 14TSSOP
Lowest to $6.3267
NXP / Nexperia
IC MCU RISC 28TSSOP / RF Transmitter Antenna
Lowest to $7.3127
NXP / Nexperia
RF TRANSMITTER UHF 24TSSOP / RF Transmitter UHF Antenna 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Micrel
290MHZ - 980MHZ ISM BAND ASK/FSK
Lowest to $2.4972
Infineon Technologies
RF TRANSMITTER / RF Transmitter Antenna
Lowest to $18.6343
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
KEYLESS ENTRY CONTROLLER / RF Transmitter Antenna
Need more? Email Us
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Lowest to $20.3710

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess