EN
  • EN
  • DE
  • IT

LV2285VB-TLM-E

Part No LV2285VB-TLM-E
Manufacturer ON Semiconductor
Catalog RF Transmitters
Description IC FM TRANSMITTER SLEEP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 24-LFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-SSOP
Base Product Number LV228
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198845-LV2285VB-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV2285VB-TLM-E CAD Model

Description

The LV2285VB-TLM-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry known for its innovative and reliable products. This particular component is designed to meet the rigorous demands of modern electronic circuits, providing both high performance and energy efficiency.

Key Features

  • Voltage Regulation: The LV2285VB-TLM-E offers precise voltage regulation, ensuring stable operation of the electronic system it is integrated into.
  • Low Power Consumption: With an emphasis on energy efficiency, this component helps to reduce the overall power consumption of the device, making it ideal for battery-powered applications.
  • High Reliability: ON Semiconductor's commitment to quality means the LV2285VB-TLM-E is built to last, with a robust design that can withstand the challenges of everyday use.
  • Compact Size: The small footprint of this component allows for its use in space-constrained applications without sacrificing performance.

Applications

The LV2285VB-TLM-E is versatile and can be used in a wide range of applications, including:

  • Portable electronics
  • Power management systems
  • Automotive applications
  • Telecommunication devices
  • Consumer electronics

Technical Specifications

The technical specifications of the LV2285VB-TLM-E include:

  • Package Type: Surface-Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Conforms to ON Semiconductor's standards

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor.

Conclusion

The ON Semiconductor LV2285VB-TLM-E is a testament to the company's dedication to providing high-quality components that enhance the performance and efficiency of electronic systems. Whether used in consumer electronics or industrial applications, this component delivers the reliability and functionality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

NXP / Nexperia
KEYLESS ENTRY CONTROLLER / RF Transmitter Antenna
Need more? Email Us
NXP / Nexperia
IC REMOTE KEYLESS ENTRY 20SSOP
Need more? Email Us
Rohm Semiconductor
RF TRANSMITTER 32VFQFN / RF Transmitter Antenna 32-VFQFN Exposed Pad
Need more? Email Us
Infineon Technologies
RF TRANSMITTER / RF Transmitter Antenna
Lowest to $18.6343
Texas Instruments
CONSUMER CIRCUIT, CMOS, PQFP64 / RF Transmitter Antenna
Lowest to $20.3710
Silicon Labs
RF TX IC FSK 240-930MHZ 20VFQFN
Need more? Email Us
Microchip Technology
RF TX IC FSK 310/433MHZ 14TSSOP
Lowest to $6.3267
Skyworks Solutions Inc.
RF XMITTER FM 76-108MHZ 20UFQFN / RF Transmitter FM 76MHz ~ 108MHz PCB, Surface Mount Antenna 20-UFQFN Exposed Pad
Lowest to $4.7519
Infineon Technologies
8-BIT FLASH MCU, 8051 CPU, 12MHZ
Lowest to $8.6594

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess