EN
  • EN
  • DE

SI4012-C1001GT

Part No SI4012-C1001GT
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 27-960MHZ 10TFSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Silicon Labs
Series EZRadio®
Package Tube
Product Status Active
Programmable Not Verified
Frequency 27MHz ~ 960MHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Features Crystal-less Operation
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SI4012
Standard Package 50 pcs
MSL Level 2 (1 Year)
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 666294-SI4012-C1001GT
Ultra Librarian 3D Model Ultra Librarian SI4012-C1001GT CAD Model

Description

The SI4012-C1001GT is a RF Transmitter IC from the EZRadio series by Silicon Labs.

  • Features: Crystal-less Operation
  • Applications: Home Automation, Remote Sensing, and RKE Applications
  • Frequency Range: 27MHz to 960MHz
  • Power Output: 10dBm
  • Modulation: FSK and OOK
  • Data Rate: Up to 100kBaud
  • Mounting: Surface Mount
  • Package: Tube
  • Voltage Range: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 10-TFSOP, 10-MSOP

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $10.1866
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4133 $51.1995
36+ $2.8007 $100.8252
56+ $2.7132 $151.9392
77+ $2.6257 $202.1789
99+ $2.5381 $251.2719
132+ $2.2756 $300.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,827 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess