EN
  • EN
  • DE

BU4938FVE-TR

Part No BU4938FVE-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 3.8V 1 Active Low/CMOS 5-Pin VSOF T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Maximum Operating Temperature 125 °C
Max Power Dissipation 210 mW
Max Reset Threshold Voltage 3.838 V
Max Supply Current 1.58 µA
Max Supply Voltage 7 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 3.762 V
Min Supply Voltage 700 mV
Mount Surface Mount
Number of Monitored Inputs 1
Number of Pins 5
Operating Supply Current 550 nA
Overvoltage Threshold 3.838 V
Quiescent Current 500 nA
RoHS Compliant
Threshold Voltage 3.8 V
Type Voltage Detector
Undervoltage Threshold 3.762 V
Watchdog Timer No
Win Source Part Number 977213-BU4938FVE-TR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU4938FVE-TR CAD Model

Description

The BU4938FVE-TR is a voltage detector IC manufactured by Rohm Semiconductor. It functions as a voltage supervisor, monitoring the input voltage and issuing a reset signal when the voltage drops below a predefined threshold. This protects microcontrollers and other digital circuits from malfunctioning or corrupting data due to insufficient voltage supply.

Applications:

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power supply voltage monitoring
  • Battery-powered devices
  • Industrial control equipment
  • Consumer electronics

Features:

  • Detection Voltage: 3.8V (Specific voltage, always check the datasheet to confirm precise value.)
  • High Accuracy Detection: Ensures reliable and precise voltage monitoring.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in a compact package, typically a VSON package, which is very small.
  • Open Drain Output: Requires an external pull-up resistor for the output.
  • Hysteresis: Built-in hysteresis prevents oscillation near the threshold voltage.
  • Operating Temperature Range: Typically -40°C to +85°C.

Benefits:

  • Prevents Malfunctions: Protects sensitive components from damage caused by undervoltage conditions.
  • Ensures Data Integrity: Avoids data corruption resulting from voltage fluctuations.
  • Reliable Reset: Provides a clean and reliable reset signal for system initialization.
  • Extended Battery Life: Low power consumption contributes to longer run times in portable devices.
  • Space-Saving Design: The small package allows for integration into compact electronic devices.

Additional Details:

The BU4938FVE-TR features an open drain output configuration, necessitating an external pull-up resistor for proper operation. The "-TR" suffix typically indicates tape and reel packaging for automated assembly. Consult the Rohm Semiconductor datasheet for precise specifications, including electrical characteristics, timing diagrams, and recommended PCB layout patterns. The datasheet will also detail the recommended value for the external pull-up resistor. Always verify the exact detection voltage required for the specific application and cross-reference that with the datasheet for the correct part number variation. The VSON package offers excellent thermal performance due to its exposed pad.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess