EN
  • EN
  • DE

LTM9003IV-AB#PBF

Part No LTM9003IV-AB#PBF
Manufacturer Linear Technology
Catalog RF Misc ICs and Modules
Description RF Receiver 5V 108-Pin LGA Tray / IC PRE-DIST RECEIVER 108-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube
Function Pre-Distortion Receiver Subsystem
Frequency 184MHz
RF Type General
Secondary Attributes Down Converter
Package 108-LGA
Manufacturer Package 108-LGA (15x11.25)
Win Source Part Number 784661-LTM9003IV-AB#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9003
Introduction Date July 10, 2009
ECCN 5A991.b
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9003IV-AB#PBF CAD Model

Description

The LTM9003IV-AB#PBF is a high-performance μModule® (micromodule) ADC from Linear Technology, designed to offer a complete and compact data conversion solution in a variety of demanding applications. This product integrates a 14-bit, 125Msps analog-to-digital converter (ADC), a high-performance sample-and-hold, and a precision voltage reference, all encapsulated within a compact LGA package for improved reliability and ease of use.

Key Features

  • High-Speed ADC: The 14-bit, 125Msps ADC provides accurate and rapid data conversion, making it suitable for high-speed signal processing applications.
  • Integrated Components: With an on-board sample-and-hold and voltage reference, the LTM9003IV-AB#PBF simplifies design and reduces external component count.
  • Compact LGA Package: The low-profile (15mm x 15mm x 2.82mm) LGA package ensures a small footprint on the PCB, which is crucial for space-constrained applications.
  • Wide Input Range: The device supports a differential input range of 1Vp-p to 2Vp-p, accommodating a variety of signal amplitudes.
  • Power Efficiency: Optimized for low power consumption, the module is well-suited for portable and battery-powered equipment.
  • Easy Integration: The micromodule design simplifies PCB layout and reduces design complexity, accelerating time-to-market for end products.

Applications

The LTM9003IV-AB#PBF is ideal for a wide array of applications that require high-speed and precise data acquisition, including:

  • Medical Imaging Systems
  • Telecommunications
  • Industrial Instrumentation
  • Radar and Satellite Communication Systems
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTM9003IV-AB#PBF is no exception. It is designed to meet stringent performance criteria and to withstand harsh industrial environments. The robust design ensures consistent performance and longevity, making it a reliable choice for mission-critical systems.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess