EN
  • EN
  • DE

BU7843AGU-E2

Part No BU7843AGU-E2
Manufacturer Rohm Semiconductor
Catalog Audio Special Purpose
Description IC AUDIO INTERFACE 63VBGA  /  Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Rohm Semiconductor
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Base Product Number BU7843
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BU7843AGUE2
Standard Package 2,500
Win Source Part Number 990237-BU7843AGU-E2
Ultra Librarian 3D Model Ultra Librarian BU7843AGU-E2 CAD Model

Description

The BU7843AGU-E2 is an audio signal processing IC manufactured by Rohm Semiconductor. It's designed to enhance audio quality and provide various audio processing functions for applications such as portable audio players, automotive audio systems, and home entertainment devices. It typically incorporates features like equalization, volume control, and noise reduction.

Applications

  • Portable audio players
  • Automotive audio systems
  • Home theater systems
  • TV audio processing
  • Audio amplifiers

Features

  • Built-in Equalizer
  • Volume Control
  • Noise Reduction
  • AGC (Automatic Gain Control)
  • Low Power Consumption

Benefits

  • Improved audio clarity and quality
  • Enhanced user experience
  • Reduced noise and distortion
  • Stable audio output level
  • Extended battery life in portable devices

Technical Specifications

The BU7843AGU-E2 generally operates with a supply voltage range of 2.5V to 5.5V. It includes I2C or other digital interfaces for control and configuration. The specific number of equalizer bands, volume control range, and noise reduction capabilities vary based on the specific configuration. Power consumption is typically in the low milliamp range to support portable applications. The package is usually a small surface-mount type, such as QFN or TSSOP. THD+N (Total Harmonic Distortion + Noise) is typically low to ensure high-fidelity audio processing.

For specific details on the equalizer settings, volume control steps, noise reduction algorithms, and interface protocols, refer to the official datasheet from Rohm Semiconductor. The datasheet provides essential information regarding pin configurations, electrical characteristics, and application circuit examples to facilitate proper integration and optimized performance.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess