EN
  • EN
  • DE

DTC114WU

Part No DTC114WU
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT-323SC-70UMT3
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 730673-DTC114WU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTC114WU CAD Model

Description

The DTC114WU is a digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. This NPN transistor features integrated resistors, simplifying circuit design and reducing the number of external components required. It's designed for use in various switching applications and digital control circuits.

Applications:

  • Switching circuits
  • Inverter circuits
  • Digital control circuits
  • Load driving
  • Interface circuits

Features:

  • Built-in bias resistors (R1 = 10 kΩ, R2 = Open)
  • NPN Transistor
  • Reduces component count and board space
  • Surface mount package
  • Low input current

Benefits:

  • Simplified circuit design and assembly
  • Reduced BOM (Bill of Materials) costs
  • Smaller PCB footprint
  • Improved circuit reliability
  • Directly driven by digital logic

Additional Details:

The DTC114WU integrates a 10kΩ resistor between the base and input and has no internal resistor between the base and the collector. This configuration allows for simplified biasing and direct connection to microcontrollers or other digital logic circuits. It helps to reduce the current required from the driving source. This transistor is commonly available in a small surface-mount package, enabling high-density board designs. It's important to consult the datasheet to determine the maximum collector current, collector-emitter voltage, and power dissipation capabilities of the device. Consider the ambient temperature and thermal resistance to ensure reliable operation within specified limits. The absence of an internal R2 resistor makes it suitable for applications where a pull-up resistor to the collector is required externally. Ensure proper decoupling and filtering techniques are employed to minimize noise and ensure stable operation. Refer to the manufacturer's application notes for specific guidance on circuit design and layout considerations.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,370+ $0.0843 $115.4910
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,790+ $0.0762 $288.7980
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess