The DTC144WU is a resistor-equipped NPN transistor manufactured by Rohm Semiconductor. Integrating bias resistors into the transistor package simplifies circuit design and reduces the number of external components. This is particularly advantageous in space-constrained applications where minimizing the PCB footprint is crucial.
Applications
- Switching circuits
- Inverter circuits
- Digital logic control
- Load driver circuits
- General-purpose amplification
Features
- Built-in bias resistors (R1 = 47 kΩ, R2 = 47 kΩ)
- NPN Transistor
- Reduces component count
- Simplified circuit design
- Halogen-free
- ROHS compliant
- Small SOT-346 package
Benefits
- Reduces overall system cost by eliminating external resistors.
- Saves valuable PCB space, allowing for smaller and more compact designs.
- Simplifies the design process, reducing design time and effort.
- Improves circuit reliability due to fewer solder joints.
- Environmentally friendly due to halogen-free construction and RoHS compliance.
Additional Details
The DTC144WU is a NPN digital transistor with built-in bias resistors. Its collector-emitter voltage (VCEO) rating is 50V and it can handle a collector current (IC) of up to 100mA. Power dissipation is 200mW. The built-in resistors (47kΩ) make it easy to implement common-emitter amplifier stages and switching circuits with minimal external components. The SOT-346 package makes it suitable for high-density surface mount assembly.