The DTC614TK is a pre-biased PNP transistor manufactured by Rohm Semiconductor. It integrates bias resistors within the device, simplifying circuit design and reducing the number of external components needed. This makes it suitable for applications where space is limited and ease of design is crucial.
Applications
- Inverter Circuits
- Driver Circuits
- Switching Circuits
- Digital Circuit Interfaces
- Load switches
Features
- Built-in bias resistors (R1 = 10 kΩ, R2 = Open)
- Simplifies circuit design
- Reduces component count
- Small surface mount package
- Low saturation voltage
Benefits
- Reduced board space
- Lower assembly costs
- Improved circuit reliability
- Ease of use in automated assembly processes
- Simplified design and faster time to market
Additional Details
The DTC614TK transistor is housed in a small surface-mount package, allowing for use in densely populated circuit boards. The integrated bias resistor network, with R1 being 10 kΩ and R2 being open, pre-biases the transistor, eliminating the need for external biasing resistors. Consult the datasheet for specific electrical characteristics and suggested operating conditions. The absolute maximum ratings include a collector-emitter voltage of -50V, a collector current of -100mA and a power dissipation of 200 mW. It commonly comes in a SOT-346 package.