Products specifications

Number of Characters 2
Size / Dimension 0.748" H x 0.984" W x 0.315" D (19.00mm x 25.00mm x 8.00mm)
Digit/Alpha Size 0.56" (14.30mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.05V
Current - Test 10mA
Millicandela Rating 90mcd
Wavelength - Peak 626nm
Power Dissipation (Max) 65mW
Case / Package 18-DIP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565745-LB-602AA2
Ultra Librarian 3D Model Ultra Librarian LB-602AA2 CAD Model

You May Also Be Interested in

Kingbright Corporation
DISPLAY 7SEG 0.8\
Need more? Email Us
ECAD model for DA08-11GWA
Lumex Opto/Components Inc.
DISPLAY 7SEG 0.56" DBL RED 18DIP
Lowest to $6.7117
ECAD model for LDD-C514RI
Rohm Semiconductor
DISPLAY 7-SEG 0.4" SGL RED 10DIP
Lowest to $12.2181
ECAD model for LA-401VN
Kingbright
DISPLAY 7SEG 0.56" DBL RED 18DIP
Need more? Email Us
ECAD model for DC56-11SRWA
Rohm Semiconductor
DISPLAY 7SEG 0.56\
Need more? Email Us
ECAD model for LB-602AA2
Lumex Opto/Components Inc.
DISPLAY 7-SEG 0.3" SGL RED 10SMD
Need more? Email Us
ECAD model for LDS-SMHTA304RISITR
Broadcom Limited
DISPLAY 7-SEG 0.8\
Lowest to $16.5721
ECAD model for HDSP-N103
Kingbright
DISPLAY 7-SEG 0.2" DBL RED 20SMD
Need more? Email Us
ECAD model for ACDA02-41SURKWA-F01
Rohm Semiconductor
DISPLAY 7SEG 0.56\
Need more? Email Us
ECAD model for LB-602MK2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention