EN
  • EN
  • DE

MCR03EZHF2003

Part No MCR03EZHF2003
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description RES SMD 200K OHM 1% 1/10W 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Packaging Reel
Resistance 200 kOhms
Tolerance ±1%
Power (Watts) 0.1W, 1/10W
Composition Thick Film
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0603
Supplier Device Package 0603
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Maximum) 0.55mm
Number of Terminations 2
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804085-MCR03EZHF2003
Ultra Librarian 3D Model Ultra Librarian MCR03EZHF2003 CAD Model

Description

The MCR03EZHF2003 is a thick film chip resistor from Rohm Semiconductor's MCR series. This resistor is designed for general-purpose applications and offers excellent stability and reliability in a compact 0603 package. It provides a precise resistance of 200kΩ with a tolerance of ±1% and a temperature coefficient of ±100 ppm/°C. It's well-suited for a variety of electronic circuits requiring stable and accurate resistance values.

Applications:

  • General-purpose circuit design: Used in a wide array of electronic devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Consumer electronics: Employed in devices such as smartphones, tablets, and audio equipment.
  • Industrial equipment: Suitable for use in various industrial control systems and measurement instruments.
  • Automotive electronics: Found in automotive control units and sensor circuits.
  • Power supplies: Used for feedback and current sensing in power supplies.

Features:

  • High stability: Provides consistent performance across a range of operating conditions.
  • Precise resistance: Offers a tight tolerance of ±1%.
  • Compact size: The 0603 package allows for high-density circuit design.
  • Thick film technology: Ensures robust construction and long-term reliability.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved circuit performance: The precise resistance and stability contribute to accurate circuit operation.
  • Reduced component count: The small size enables more compact and efficient circuit designs.
  • Enhanced reliability: The thick film technology provides long-term stability and durability.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Ease of use: The 0603 package is compatible with standard SMT assembly processes.

Additional Details:

The MCR03EZHF2003 has a power rating of 0.1W and a maximum operating voltage of 75V. It is designed to operate within a temperature range of -55°C to +155°C. The resistor is constructed using a high-quality ceramic substrate and a resistive thick film element, ensuring excellent electrical performance and mechanical strength. The termination finish is typically matte tin, providing good solderability. The 0603 package has dimensions of 1.6mm x 0.8mm x 0.45mm.

You May Also Be Interested in

Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES 0.1 OHM 3.0 W 1% 2512 SMD
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess