EN
  • EN
  • DE

MCR03EZHF3901

Part No MCR03EZHF3901
Manufacturer Rohm Semiconductor
Catalog Chip Resistor - Surface Mount
Description Res 0603 3.90K Ohm 1/10W 1% SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Composition Thick Film
Height 550 µm
Maximum Operating Temperature 155 °C
Min Operating Temperature -55 °C
Power Rating 100 mW
Resistance 3.9 kΩ
RoHS Non-Compliant
Temperature Coefficient 100 ppm/°C
Tolerance 1 %
Voltage Rating 50 V
Win Source Part Number 981716-MCR03EZHF3901
Categories Chip Resistor - Surface Mount
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCR03EZHF3901 CAD Model

Description

The MCR03EZHF3901 is a thick film chip resistor manufactured by Rohm Semiconductor. This resistor offers high reliability and excellent stability, making it suitable for a wide range of applications in electronic circuits. It is designed to meet the demanding requirements of various industries, including automotive, industrial, and consumer electronics. The MCR03EZHF3901 provides a precise and consistent resistance value in a compact size.

Applications:

  • Current sensing
  • Voltage dividers
  • Pull-up and pull-down resistors
  • Load resistors
  • General-purpose resistor applications

Features:

  • Resistance value: 3.9 kΩ (3901 represents 390 x 10^1)
  • Tolerance: ±1%
  • Power rating: 0.1W
  • Temperature coefficient: ±100 ppm/°C
  • Package size: 0603 (1.6mm x 0.8mm)
  • Operating temperature range: -55°C to +155°C

Benefits:

  • Precise resistance value: Provides accurate and consistent resistance for reliable circuit performance.
  • High stability: Maintains stable resistance value over a wide temperature range and operating conditions.
  • Compact size: Small 0603 package allows for easy integration into space-constrained applications.
  • High reliability: Designed for reliable operation in demanding environments.
  • Wide operating temperature range: Suitable for use in a variety of applications and environments.

Additional Details:

The MCR03EZHF3901 is manufactured using a thick film process, which ensures high reliability and stability. The ±1% tolerance provides accurate resistance value for precision applications. The 0603 package is a standard SMD (Surface Mount Device) size, making it easy to mount on PCBs using automated assembly equipment. The temperature coefficient of ±100 ppm/°C indicates the change in resistance value per degree Celsius change in temperature. This chip resistor is commonly used in a wide range of electronic devices where a precise and reliable resistance is required.

You May Also Be Interested in

Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess