EN
  • EN
  • DE

MNR38H0AJ101

Part No MNR38H0AJ101
Manufacturer Rohm Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981085-MNR38H0AJ101
Categories OEM Parts(M-N)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MNR38H0AJ101 CAD Model

Description

The MNR38H0AJ101 is a thick film chip resistor array manufactured by Rohm Semiconductor. It is designed to provide multiple resistor elements in a single package, saving space and simplifying circuit design. This resistor array is suitable for applications requiring multiple resistors with similar values, such as voltage dividers, pull-up/pull-down resistors, and current limiting resistors.

Applications:

  • Voltage Dividers: Used to create voltage dividers for sensor circuits and other applications requiring a specific voltage ratio.
  • Pull-Up/Pull-Down Resistors: Provides pull-up or pull-down resistors for digital logic circuits.
  • Current Limiting Resistors: Used to limit current in LED circuits and other applications requiring current control.
  • Input/Output Termination: Provides termination resistors for input/output lines to reduce signal reflections.
  • General Purpose Resistor Applications: Used in a variety of general purpose resistor applications in electronic circuits.

Features:

  • Multiple Resistors in One Package: Integrates multiple resistor elements into a single chip, saving board space.
  • Thick Film Technology: Uses thick film technology to provide stable and reliable resistor performance.
  • High Reliability: Designed for high reliability and long-term stability.
  • Compact Size: Small package size allows for high-density mounting on PCBs.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) regulations.

Benefits:

  • Space Saving: Reduces board space by integrating multiple resistors into a single package.
  • Simplified Circuit Design: Simplifies circuit design and assembly.
  • Improved Reliability: Provides stable and reliable resistor performance.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple resistors into a single component.

The MNR38H0AJ101 is available in a surface mount package. The resistance value for each resistor in the array is 100 ohms. Its compact size and integrated design make it an ideal choice for applications where space is limited and multiple resistors are required.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess