EN
  • EN
  • DE

MNR38HOAJ220

Part No MNR38HOAJ220
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case 1206*8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 755086-MNR38HOAJ220
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MNR38HOAJ220 CAD Model

Description

The MNR38HOAJ220 is a thick film chip resistor array manufactured by Rohm Semiconductor. It's designed to provide a compact and reliable solution for current limiting, voltage division, and pull-up/pull-down resistor applications. This resistor array consists of multiple resistor elements within a single package, which saves board space and reduces component placement costs.

Applications:

  • Digital circuits for pull-up/pull-down resistors
  • Current limiting in LED circuits
  • Voltage dividers in sensor circuits
  • Interface circuits for microcontrollers
  • Consumer electronics

Features:

  • Thick film resistor elements
  • Compact package size
  • High reliability
  • Multiple resistor elements in a single package
  • Excellent temperature stability
  • RoHS compliant

Benefits:

  • Space saving: The integrated resistor array significantly reduces board space compared to using discrete resistors.
  • Cost reduction: Fewer components to place lowers assembly costs.
  • Improved reliability: Fewer solder joints increase overall system reliability.
  • Simplified design: Easier component selection and placement streamlines the design process.
  • Stable performance: Excellent temperature stability ensures consistent performance over a wide operating temperature range.

Additional Details:

The MNR38HOAJ220 has a resistance value of 22 ohms per resistor element. Detailed specifications, including power rating, tolerance, and temperature coefficient, can be found in the Rohm Semiconductor datasheet. The resistor array is designed for surface mount technology (SMT) assembly, making it suitable for high-volume manufacturing. Its compact size makes it ideal for portable devices and other space-constrained applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess