The MVR34HXBRN104 is a metal film resistor manufactured by Rohm Semiconductor. This resistor is designed for general-purpose applications where precision, stability, and reliability are required.
Applications:
- Current sensing circuits
- Voltage dividers
- Feedback resistors in amplifiers
- Pull-up and pull-down resistors
- General-purpose resistance applications
Features:
- High precision
- Low temperature coefficient of resistance (TCR)
- High stability
- Small size
- Lead-free finish/RoHS compliant
Benefits:
- Accurate resistance value
- Stable performance over temperature variations
- Reliable operation
- Space-saving design
- Environmentally friendly due to lead-free construction
Additional Details:
The MVR34HXBRN104 has a resistance value of 100 kΩ (kiloohms). The tolerance is often ±1% or ±0.1%. The temperature coefficient of resistance (TCR) is typically ±50 ppm/°C or ±25 ppm/°C, indicating the change in resistance with temperature. The power rating is usually 0.25W or 0.125W, depending on the specific variant. It comes in a small surface mount package, such as 0603 or 0805. Metal film resistors offer better precision and stability compared to carbon film resistors. The resistor is designed for reflow soldering. Careful PCB layout is crucial to ensure proper heat dissipation.
For precise electrical characteristics, including resistance tolerance, TCR, power rating, voltage rating, and package dimensions, refer to the official Rohm Semiconductor datasheet for the MVR34HXBRN104 metal film resistor.