EN
  • EN
  • DE

QH8KA1TCR

Part No QH8KA1TCR
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 30V NCH+NCH POWER MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Mosfet Array 2 N-Channel (Dual) 30V 4.5A 2.4W Surface Mount TSMT8
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-SMD, Flat Lead
Case / Package TSMT8
Family Name QH8KA1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number QH8KA1TCRTR, QH8KA1TCRDKR, QH8KA1TCRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890583-QH8KA1TCR
Ultra Librarian 3D Model Ultra Librarian QH8KA1TCR CAD Model

Description

The QH8KA1TCR, manufactured by Rohm Semiconductor, is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for load switching and power management applications. It features low on-resistance and is optimized for battery-powered and portable devices.

Applications:

  • Load Switches
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • DC-DC Converters
  • Small Signal Amplification

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Surface Mount Package (SMT)
  • Logic Level Drive
  • Fast Switching Speed
  • RoHS Compliant

Benefits:

  • Efficient Power Switching: Low RDS(on) minimizes power loss and heat generation.
  • Compact Design: Small SMT package saves board space.
  • Direct Logic Interface: Logic level drive simplifies interfacing with microcontrollers.
  • Rapid Response: Fast switching speed enhances efficiency in switching circuits.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details:

The QH8KA1TCR comes in a compact surface mount package. Critical parameters to consider include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance. Consult the Rohm Semiconductor datasheet for detailed specifications. This P-channel MOSFET is suitable for a variety of low-power applications where efficient load switching and compact size are crucial.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3588 $50.2320
340+ $0.2944 $100.0960
530+ $0.2852 $151.1560
725+ $0.2760 $200.1000
940+ $0.2668 $250.7920
1,255+ $0.2392 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess