EN
  • EN
  • DE

QS8M1TL

Part No QS8M1TL
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 286364-QS8M1TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS8M1TL CAD Model

Description

The QS8M1TL is a P-channel MOSFET from Rohm Semiconductor. It is designed for power management and load switching applications. This MOSFET offers low on-resistance, contributing to efficient power conversion and reduced heat dissipation.

Applications:

  • Power management circuits in portable devices
  • Load switching applications
  • DC-DC converters
  • Battery management systems
  • Power supplies

Features:

  • Low on-resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • P-Channel MOSFET: Suitable for various switching configurations.
  • Compact surface mount package: Allows for efficient use of board space.
  • High-speed switching: Enables fast and efficient switching performance.
  • Halogen-free and RoHS compliant: Environmentally friendly.

Benefits:

  • Increased energy efficiency: Low on-resistance reduces power loss.
  • Reduced heat dissipation: Low Rds(on) leads to less heat generation.
  • Compact design: Small package size allows for use in space-constrained applications.
  • Improved system reliability: Robust design ensures stable operation.
  • Environmentally friendly: Meets environmental standards.

Technical Specifications:

The QS8M1TL typically features a low gate threshold voltage, making it compatible with low-voltage logic circuits. Its maximum drain-source voltage (Vds) and drain current (Id) ratings allow for operation in a variety of power applications. The specific values for these parameters should be verified in the Rohm Semiconductor datasheet. The device's thermal resistance is designed to facilitate efficient heat transfer from the junction to the ambient environment. Detailed specifications are readily available in the manufacturer's datasheet.

The QS8M1TL MOSFET is a suitable choice for designers requiring an efficient and compact P-channel MOSFET for power management and load switching applications. Its low on-resistance and other key features contribute to improved system performance and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess