The RB055L-30 is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for rectification and protection applications in low voltage circuits. Its key features include low forward voltage drop and fast switching speed, making it suitable for improving efficiency in power supplies and protecting sensitive components from reverse currents.
Applications:
- DC-DC converters
- Reverse polarity protection
- Free-wheeling diode in inductive loads
- Solar panel bypass diodes
- High-frequency rectification
Features:
- Schottky Barrier Diode
- Low forward voltage drop (VF)
- Fast switching speed
- Small surface mount package (typically SOD-323 or similar)
- Low leakage current
Benefits:
- Improved efficiency in power conversion circuits due to low VF
- Effective protection against reverse polarity damage
- Reduced power losses due to fast switching
- Compact design for space-constrained applications
- Minimized energy consumption with low leakage current
Additional Details:
The RB055L-30 diode is designed to provide reliable performance and stability in a variety of operating conditions. Its small size makes it suitable for use in portable and miniaturized electronic devices. This diode is RoHS compliant and lead-free.
Electrical Specifications:
- Reverse Voltage (VR): 30V
- Forward Current (IF): 0.5A
- Forward Voltage Drop (VF): Typically 0.3V at 0.5A
- Operating Temperature: -40°C to +125°C