The RB501V-40 is a schottky barrier diode manufactured by Rohm Semiconductor. This diode is designed for low forward voltage drop and fast switching speed, making it suitable for various applications like high-frequency rectification and protection circuits.
Applications
- High-frequency rectification
- Protection circuits
- DC-DC converters
- Switching mode power supplies (SMPS)
- Portable devices
Features
- Low forward voltage drop
- Fast switching speed
- Compact package
- High reliability
- RoHS compliant
Benefits
- Improved circuit efficiency
- Reduced power loss
- Effective protection against reverse voltage
- Ideal for space-constrained applications
- Environmentally friendly
Specifications
The RB501V-40 has a repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 0.5A. The forward voltage drop (VF) is typically 0.5V at 0.5A. The reverse current (IR) is typically 50uA at VRRM. The operating temperature range is -40°C to +125°C. The package type is VMN3. This diode provides excellent performance in a small form factor.
Rohm Semiconductor's RB501V-40 Schottky diode is a reliable and efficient component suitable for a wide range of applications where fast switching and low forward voltage drop are required.