EN
  • EN
  • DE

RB521CS-30

Part No RB521CS-30
Manufacturer Rohm Semiconductor
Description Schottky barrier diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241924-RB521CS-30
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RB521CS-30 CAD Model

Description

The RB521CS-30 is a Schottky barrier diode designed for high-speed switching and rectification applications. It features a low forward voltage drop and a small package size, making it suitable for portable devices and other space-constrained applications. Rohm Semiconductor is a trusted manufacturer of high-quality electronic components.

Applications

  • High-speed switching circuits
  • Reverse polarity protection
  • DC-DC converters
  • Low-voltage rectification
  • Portable electronic devices

Features

  • Schottky barrier diode: Provides fast switching speed and low forward voltage drop.
  • Low forward voltage drop (VF): Minimizes power dissipation and improves efficiency.
  • Small surface mount package: Allows for compact circuit designs.
  • High surge current capability: Withstands large current spikes without damage.

Benefits

  • Improved energy efficiency: Low VF reduces power losses and improves overall system efficiency.
  • Enhanced circuit protection: High surge current capability protects circuits from voltage spikes.
  • Compact solution: Small package size allows for integration into space-constrained designs.
  • Reduced switching losses: Fast switching speed minimizes switching losses in high-frequency applications.

Additional Details

The RB521CS-30 is commonly used in applications where fast switching and low power losses are critical. Its low forward voltage drop minimizes the voltage drop across the diode, reducing power dissipation and improving overall efficiency. The high surge current capability makes it suitable for protecting circuits from voltage spikes caused by inductive loads or other transient events. The small surface mount package allows for easy integration into circuit boards. Its performance characteristics are carefully optimized to provide a balance of efficiency, speed, and robustness. The diode's fast recovery time makes it suitable for use in high-frequency switching circuits.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,265+ $0.0442 $100.1130
3,515+ $0.0427 $150.0905
5,030+ $0.0398 $200.1940
6,530+ $0.0383 $250.0990
8,155+ $0.0368 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess