EN
  • EN
  • DE

RB521SM-40FHT2R

Part No RB521SM-40FHT2R
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE RECTIFIER FRD 45V-VRM 40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features Diode Schottky 40 V 200mA Surface Mount EMD2
Manufacturer Rohm Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package EMD2
Family Name RB521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number RB521SM-40FHT2RDKR, RB521SM-40FHT2RCT, RB521SM-40FHT2RTR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931517-RB521SM-40FHT2R
Ultra Librarian 3D Model Ultra Librarian RB521SM-40FHT2R CAD Model

Description

The RB521SM-40FHT2R is a Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for high-speed switching applications and low forward voltage drop, making it suitable for various power management and signal rectification circuits.

Applications

  • DC-DC converters: Used as a rectifier in switching power supplies to improve efficiency.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply polarity.
  • Voltage clamping: Protects sensitive components from voltage spikes.
  • Free-wheeling diode: Used in inductive circuits to dissipate energy when the switch is turned off.
  • High-frequency rectification: Suitable for rectifying high-frequency signals in communication and RF circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification applications.
  • High-Speed Switching: Enables fast switching speeds for high-frequency circuits.
  • Small Package Size: Allows for compact designs in portable and space-constrained applications.
  • Low Leakage Current: Reduces power consumption and improves performance.
  • High Surge Current Capability: Withstands high surge currents without damage.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, increasing the efficiency of power circuits.
  • Fast Switching Speed: Enables the use of the diode in high-frequency applications.
  • Compact Design: Small package size facilitates integration into space-constrained devices.
  • Reliable Performance: High surge current capability ensures robust and reliable operation.
  • Protection from Reverse Polarity: Can be used to prevent damage from accidental reverse polarity connections.

Additional Details

The RB521SM-40FHT2R has a maximum repetitive reverse voltage of 40V. It is available in a small surface-mount package. The operating temperature range is typically between -40°C and +125°C. Its low forward voltage drop is a key characteristic that enhances the efficiency of circuits in which it is used. It is also RoHS compliant. Detailed specifications, including the forward current rating, reverse leakage current, and junction capacitance, can be found in the device's datasheet.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3204 $51.2640
385+ $0.2629 $101.2165
590+ $0.2547 $150.2730
815+ $0.2465 $200.8975
1,050+ $0.2382 $250.1100
1,405+ $0.2136 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,328 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess