EN
  • EN
  • DE

ER2J_R1_00001

Part No ER2J_R1_00001
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description SMB, SUPER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Diode Standard 600 V 2A Surface Mount SMB/DO-214AA
Manufacturer Panjit
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMB/DO-214AA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 3757-ER2J_R1_00001TR, 3757-ER2J_R1_00001DKR, 3757-ER2J_R1_00001CT
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870687-ER2J_R1_00001
Ultra Librarian 3D Model Ultra Librarian ER2J_R1_00001 CAD Model

Description

The ER2J_R1_00001 is a fast recovery rectifier diode manufactured by Panjit. This diode is designed for high-efficiency rectification in applications requiring fast switching and minimal losses. Its characteristics make it suitable for use in power supplies, inverters, and other switching circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • Power Inverters
  • Freewheeling Diode in Inductive Loads
  • DC-DC Converters
  • High-Frequency Rectification

Features:

  • Fast Recovery Time: Minimizes switching losses.
  • Low Forward Voltage Drop: Reduces power dissipation.
  • High Surge Current Capability: Withstands transient current spikes.
  • High Reliability: Ensures stable performance.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Improved Efficiency in Power Conversion: Reduces energy waste.
  • Lower Operating Temperature: Enhances system reliability.
  • Increased System Stability: Prevents damage from voltage surges.
  • Compact Design: Suitable for space-constrained applications.
  • Environmentally Responsible: Complies with environmental regulations.

Technical Specifications:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 600V
  • Maximum Average Forward Rectified Current (IF(AV)): 2.0A
  • Peak Forward Surge Current (IFSM): 50A
  • Forward Voltage (VF) at 2A: 1.3V (Maximum)
  • Reverse Recovery Time (trr): 200 ns (Typical)
  • Operating Junction Temperature Range: -55°C to +150°C
  • Package: DO-214AA (SMB)

The ER2J_R1_00001 diode is housed in a surface-mount SMB (DO-214AA) package, making it suitable for automated assembly processes. Its fast recovery characteristics and robust design make it a reliable choice for modern power electronics applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0758 $50.0280
1,610+ $0.0622 $100.1420
2,495+ $0.0602 $150.1990
3,435+ $0.0583 $200.2605
4,445+ $0.0563 $250.2535
5,945+ $0.0505 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess