EN
  • EN
  • DE

RDS035L03FU6TB

Part No RDS035L03FU6TB
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 292587-RDS035L03FU6TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RDS035L03FU6TB CAD Model

Description

The RDS035L03FU6TB is an N-channel power MOSFET manufactured by Rohm Semiconductor. This MOSFET is engineered for efficient power switching, particularly in low-voltage applications. It features a low on-resistance (Rds(on)), contributing to reduced power loss and enhanced thermal performance. The FU6 package indicates a specific surface-mount package designed for efficient heat dissipation.

Applications:

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Motor control applications
  • Battery-powered devices

Features:

  • N-channel MOSFET
  • Low on-resistance (Rds(on))
  • FU6 surface mount package
  • Logic level drive
  • High-speed switching
  • RoHS Compliant

Benefits:

  • Improved energy efficiency due to low on-resistance
  • Reduced power loss and heat generation
  • Efficient heat dissipation with FU6 package
  • Simplified gate drive with logic level drive
  • Faster switching speeds for high-frequency applications
  • Environmentally friendly due to RoHS compliance

Additional Details:

The RDS035L03FU6TB typically features a drain-source voltage (Vds) rating of 30V and a continuous drain current (Id) that depends on the operating conditions and the FU6 package's thermal capabilities. The on-resistance (Rds(on)) is a key parameter and is typically specified at a particular gate-source voltage (Vgs). The FU6 package is designed to enhance heat dissipation, enabling higher current handling capabilities. The logic-level gate drive simplifies the driving circuitry, allowing direct control from microcontrollers or other logic devices. It is essential to consult the Rohm Semiconductor datasheet for precise specifications, including thermal resistance, maximum current ratings, and gate drive requirements. This MOSFET's combination of low on-resistance, efficient thermal performance, and logic-level drive makes it well-suited for various power management applications.

Note: Always refer to the official Rohm Semiconductor datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $2.4357
STMicroelectronics
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,761 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess