EN
  • EN
  • DE

RF2001N3D XL TR

Part No RF2001N3D XL TR
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 182685-RF2001N3D XL TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2001N3D XL TR CAD Model

Description

The RF2001N3D XL TR is a Schottky Barrier Diode manufactured by Rohm Semiconductor. As a variant of the RF2001N3D, it is also designed for high-speed switching applications, boasting a low forward voltage drop and fast reverse recovery time. The "XL TR" likely indicates a specific packaging or tape-and-reel configuration, suitable for automated assembly processes.

Applications:

  • High-speed switching circuits: Integral in applications requiring rapid switching.
  • DC-DC converters: Efficiently used for voltage regulation and conversion.
  • Reverse polarity protection: Provides essential protection against reversed power connections.
  • Power management: A key component in a wide range of power management solutions.
  • LED lighting: Enables efficient and high-speed LED driving.

Features:

  • Low forward voltage drop: Minimizes power losses, increasing overall efficiency.
  • Fast reverse recovery time: Enables quick switching, reducing losses and improving performance.
  • High surge current capability: Able to handle significant current spikes, enhancing reliability.
  • Tape-and-reel packaging (XL TR): Facilitates automated assembly, reducing manufacturing costs.
  • Small surface mount package: Suitable for high-density circuit board designs.

Benefits:

  • Increased efficiency: Reduces energy waste in various applications, leading to cost savings.
  • Improved switching performance: Allows for faster and more precise switching operations.
  • Enhanced circuit protection: Shields circuits from damage due to voltage surges or polarity errors.
  • Automated assembly compatibility: Streamlines the manufacturing process, increasing throughput.
  • Compact design: Enables smaller and more efficient electronic devices.

Additional Details:

Like the standard RF2001N3D, the RF2001N3D XL TR exhibits a low forward voltage drop (typically around 0.4V) and a very fast reverse recovery time. The "XL TR" designation signifies that this specific part is supplied in tape-and-reel packaging, making it suitable for automated pick-and-place assembly equipment. The device is commonly found in applications such as portable electronics, power supplies, and LED lighting systems, where efficiency and reliability are paramount.

Refer to the Rohm Semiconductor datasheet for detailed specifications, including maximum ratings, electrical characteristics, and precise dimensions.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess