EN
  • EN
  • DE

RK4936

Part No RK4936
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Description Switching
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 295565-RK4936
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK4936 CAD Model

Description

The RK4936 is a P-channel MOSFET from Rohm Semiconductor. It is designed for load switching and power management applications. This MOSFET offers low on-resistance and fast switching speeds, making it suitable for a variety of uses.

Applications

  • Load Switching: Used to control power to various circuits and devices.
  • Power Management: Implemented in power supplies and voltage regulators.
  • DC-DC Converters: Employed in step-up and step-down converters.
  • Battery Management Systems: Used for controlling charging and discharging of batteries.

Features

  • P-Channel MOSFET: Allows for simple drive circuitry.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient switching performance.
  • Surface Mount Package: Facilitates easy mounting on printed circuit boards.
  • Halogen Free: Compliant with environmental standards.

Benefits

  • Efficient Power Switching: Reduces power loss and improves efficiency.
  • Simple Drive Circuitry: Simplifies design and reduces component count.
  • Compact Size: Saves board space in space-constrained applications.
  • Reliable Performance: Provides consistent and stable operation.

Additional Details

The RK4936 features a low gate threshold voltage, typically around -1V to -3V, which allows it to be driven directly by low-voltage logic circuits. The maximum drain-source voltage (Vds) is typically -30V, and the continuous drain current (Id) is dependent on the specific package and operating conditions, but can be up to several Amperes. The device is typically available in a small surface mount package, such as a SOT-23 or similar, which allows for high-density board layouts. The low on-resistance (Rds(on)) is a key characteristic, minimizing power dissipation and enabling more efficient designs. Rohm Semiconductor provides detailed datasheets for the RK4936 with specific electrical characteristics, thermal performance data, and application notes to aid designers in proper use and implementation of the MOSFET.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Eon Silicon Solution
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess