EN
  • EN
  • DE

RK7002

Part No RK7002
Manufacturer Rohm Semiconductor
Description Interface and switching (60V, 115mA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1243148-RK7002
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RK7002 CAD Model

Description

The RK7002 is a small signal N-channel MOSFET from Rohm Semiconductor, designed for low-voltage switching applications. It is known for its low on-resistance and gate threshold voltage making it suitable for portable devices and battery-powered applications where efficiency and space are critical.

Applications

  • Load Switching: Commonly used to switch power to small loads in electronic circuits.
  • Level Shifting: Suitable for level shifting applications between different voltage domains.
  • Portable Devices: Used in battery-powered devices like smartphones and tablets.
  • Analog Switches: Can function as analog switches for signal routing.
  • Small Signal Amplification: Can be used in small signal amplifier circuits.

Features

  • N-Channel MOSFET: Provides effective low-side switching.
  • Low On-Resistance: Minimizes conduction losses and enhances efficiency.
  • Low Gate Threshold Voltage: Enables operation with low voltage logic signals.
  • Small Package: Available in a compact package ideal for space-constrained applications.
  • Fast Switching Speed: Provides quick on/off switching times.

Benefits

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Compact Design: Small package allows for high-density circuit designs.
  • Simplified Interfacing: Low gate threshold voltage simplifies interfacing with logic-level signals.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Switching: Provides reliable and consistent switching performance.

Additional Details

The RK7002 typically has a drain-source voltage (VDSS) rating of 60V, and the continuous drain current (ID) rating depends on thermal conditions. Gate-source voltage (VGS) rating is usually ±20V. The on-resistance (RDS(on)) is a crucial parameter, specified at a specific gate-source voltage and drain current. This MOSFET is offered in a small SOT-23 or similar surface-mount package. It’s crucial to consult the datasheet for specific details and application guidelines including thermal considerations, and the Safe Operating Area (SOA).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,550+ $0.0254 $115.5700
7,145+ $0.0243 $173.6235
9,525+ $0.0243 $231.4575
12,500+ $0.0231 $288.7500
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 303,000 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess