EN
  • EN
  • DE

RK7002BM

Part No RK7002BM
Manufacturer Rohm Semiconductor
Description 2.5V Drive Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243150-RK7002BM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RK7002BM CAD Model

Description

The RK7002BM is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Rohm Semiconductor. It's designed for low-voltage switching applications where a P-channel device is required for load switching or high-side driving.

Applications:

  • Load switching: Used to control power to various loads in electronic circuits.
  • High-side driver: Controls the power supply to a load from the positive side.
  • Portable devices: Ideal for battery-powered applications due to low on-resistance.
  • Power management circuits: Used in voltage regulation and power distribution.
  • DC-DC converters: Used in various parts of the circuit, often for control.

Features:

  • P-channel MOSFET: Operates with a negative gate-source voltage.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Low voltage drive: Suitable for battery-powered applications.
  • Surface mount package: Facilitates automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved efficiency: Low RDS(on) reduces power dissipation and heat generation.
  • Simplified circuit design: P-channel configuration simplifies high-side switching.
  • Extended battery life: Low power consumption in portable devices.
  • Reduced component count: Integrated design reduces external components needed.
  • Enhanced system reliability: Stable performance in demanding environments.

Additional Details:

The RK7002BM typically features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of around -200mA to -300mA, depending on the specific variant. The gate threshold voltage (VGS(th)) is usually between -0.4V and -1.0V. The low on-resistance (RDS(on)), typically in the range of 1 to 2 Ohms at VGS = -4.5V, ensures minimal voltage drop and power loss during operation. It comes in a small surface-mount package, such as SOT-23 or similar, making it suitable for compact designs. This MOSFET is commonly used in portable electronics like smartphones, tablets, and other battery-powered devices. Always refer to the Rohm Semiconductor datasheet for the specific electrical characteristics and application guidelines for the RK7002BM.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3,680+ $0.0136 $50.0480
8,930+ $0.0112 $100.0160
13,890+ $0.0108 $150.0120
19,050+ $0.0105 $200.0250
24,755+ $0.0101 $250.0255
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,620 pieces
MOQ: 3680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess