EN
  • EN
  • DE

TLV70233DSET

Part No TLV70233DSET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 300mA 6-WSON (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 6-WFDFN
Case / Package 6-WSON (1.5x1.5)
Family Name TLV70233
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TLV70233DSET-ND, 296-32416-6, 296-32416-2, 296-32416-1
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900247-TLV70233DSET
Ultra Librarian 3D Model Ultra Librarian TLV70233DSET CAD Model

Description

The TLV70233DSET is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a fixed output of 3.3V. This device is ideal for battery-powered applications due to its low quiescent current and high efficiency. Its small size and high accuracy make it suitable for a wide range of products, from portable electronics to industrial applications.

Key Features

  • Output Voltage: The TLV70233DSET provides a stable 3.3V output, which is critical for ensuring consistent performance in sensitive electronic circuits.
  • High Accuracy: This LDO features a 2% accuracy over temperature, load, and line variations, ensuring reliable operation under different conditions.
  • Low Dropout: With a low dropout voltage, the TLV70233DSET can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for extending battery life in portable devices.
  • Low Quiescent Current: The device's low IQ of 34 µA makes it an excellent choice for battery-powered applications, where conserving power is crucial.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features protect the device and the application from damage due to excessive heat or current.
  • Small Package: The TLV70233DSET comes in a tiny 1.5mm x 1.5mm SON-6 package, which is perfect for space-constrained applications.

Applications

  • Mobile Phones
  • Wireless Modules
  • Portable Media Players
  • Handheld Medical Devices
  • Power Supplies for Sensors and DSPs

Product Specifications

Parameter Value
Output Voltage (V) 3.3
Dropout Voltage (Typ) 250mV @ 200mA
Output Current (Max) 300mA
Quiescent Current (Typ) 34µA
Package Size SON-6 (1.5x1.5)

The TLV70233DSET LDO regulator from Texas Instruments represents an optimal solution for maintaining stable voltage in a variety of electronic devices, ensuring both efficiency and reliability.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess