EN
  • EN
  • DE

RLSC5814 TE11D

Part No RLSC5814 TE11D
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 296180-RLSC5814 TE11D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RLSC5814 TE11D CAD Model

Description

The RLSC5814 TE11D is a high-performance Schottky Barrier Diode manufactured by Rohm Semiconductor. This diode is designed for a variety of applications, providing fast switching speeds and low forward voltage drop. It is commonly used in circuits where efficiency and rapid response are crucial.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • High-frequency rectification
  • Switching power supplies
  • Free-wheeling diodes

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in rectification applications.
  • Fast Switching Speed: Enables operation in high-frequency circuits without significant performance degradation.
  • Small Package Size: Allows for compact designs and efficient use of board space.
  • High Surge Current Capability: Provides robust performance under transient conditions.
  • Pb-free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved Efficiency: The low forward voltage drop reduces power dissipation, enhancing the overall efficiency of the circuit.
  • Reliable Performance: The high surge current capability ensures the diode can withstand transient voltage spikes, improving reliability.
  • Compact Design: The small package size enables the design of smaller, more efficient power supplies and converters.
  • Reduced Heat Generation: Lower forward voltage drop results in less heat generated, contributing to thermal management of the system.
  • Environmentally Friendly: Compliant with RoHS standards, making it suitable for green electronics initiatives.

Technical Specifications

While specific electrical characteristics such as forward voltage (Vf), reverse current (Ir), and maximum repetitive reverse voltage (Vrrm) vary slightly, the RLSC5814 TE11D is generally characterized by a low forward voltage, typically around 0.3V, and a fast reverse recovery time. It is designed for surface mount technology (SMT) and comes in a standard SMD package such as a SOD-123 or similar, depending on the exact specification. Consult the Rohm Semiconductor datasheet for precise specifications for your specific application.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess