Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 60V
Current - Max 100mA
Capacitance @ Vr, F 0.45pF @ 1V, 1MHz
Resistance @ If, F 3 Ohm @ 3mA, 100MHz
Temperature Range - Operating 150°C (TJ)
Case / Package UMD2
Win Source Part Number 046354-RN142V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN142V CAD Model

Description

The RN142V is a PIN-single diode type electronic component manufactured by Rohm Semiconductor.

  • Supply and Demand Status: Balanced
  • Product Type: Discrete semiconductor product
  • Current - Max: 100mA
  • Voltage - Peak Reverse (Max): 60V

You May Also Be Interested in

Rohm Semiconductor
RF DIODE PIN 50V EMD2 / PIN diode
Lowest to €0.1198
ECAD model for RN141STE61
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 0402
Lowest to €0.3120
ECAD model for SMP1352-040LF
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT23-3 / Surface Mount RF Schottky Barrier Diodes
Lowest to €3.2610
ECAD model for HSMS-2822-TR1
ON Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-23
Lowest to €0.1543
ECAD model for MMBD452LT1G
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT143-4 / RF Diode Schottky - 2 Independent 4V 130 mA 150 mW PG-SOT-143-3D
Lowest to €0.5608
ECAD model for BAT1707E6327HTSA1
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP-PACKAGE, P55
Need more? Email Us
ECAD model for MSS30-046-P55
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP, C15
Need more? Email Us
ECAD model for MSS30-046-C15
Rohm Semiconductor
RF DIODE PIN 50V SMD3
Lowest to €0.1520
ECAD model for RN779DT146
Panjit
Need more? Email Us
ECAD model for MMBD330W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention