EN
  • EN
  • DE

RPM7138

Part No RPM7138
Manufacturer Rohm Semiconductor
Description IR Receiver Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243680-RPM7138
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPM7138 CAD Model

Description

The RPM7138 is a remote control receiver module manufactured by Rohm Semiconductor. It is designed to receive infrared (IR) signals from remote control transmitters, demodulate them, and output a digital signal suitable for microcontrollers or other digital logic circuits. This module is commonly used in televisions, audio equipment, and other electronic devices controlled by IR remote controls.

Applications:

  • Television Remote Control: Used as the IR receiver in televisions for remote control operation.
  • Audio Equipment Remote Control: Employed in audio receivers, amplifiers, and other audio devices for remote control.
  • Air Conditioner Remote Control: Used in air conditioning units to receive signals from remote controls.
  • Set-Top Box Remote Control: Integrated into set-top boxes for receiving IR signals.
  • General Remote Control Applications: Acts as an IR receiver in various remote-controlled devices.

Features:

  • Infrared Receiver Module: Receives and demodulates IR signals from remote control transmitters.
  • Built-in Demodulator: Demodulates the received IR signal to output a digital signal.
  • AGC Function: Automatic gain control (AGC) function ensures stable reception even with varying signal strengths.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Compact Package: Facilitates easy integration into various electronic devices.

Benefits:

  • Easy Integration: Simple to interface with microcontrollers and other digital logic circuits.
  • Stable Reception: AGC function ensures reliable reception of IR signals.
  • Low Power Consumption: Extends battery life in battery-powered remote control applications.
  • Compact Design: Allows for space-saving designs in electronic devices.
  • Cost-Effective: Provides a cost-effective solution for IR remote control reception.

Additional Details:

The RPM7138 is typically available in a molded package with three pins for power (VCC), ground (GND), and output (OUT). Key specifications include supply voltage, operating frequency, and output signal characteristics. It is important to consult the datasheet for the specific values and operating conditions. This module is designed to operate within a specified temperature range, typically from -25°C to +85°C. The output signal is usually a digital signal that can be directly connected to a microcontroller's input pin. The module's internal AGC function compensates for variations in the received signal strength, ensuring reliable operation even with weak or distant signals.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9252 $60.1380
155+ $0.7588 $117.6140
240+ $0.7357 $176.5680
325+ $0.7115 $231.2375
420+ $0.6884 $289.1280
565+ $0.6168 $348.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess