EN
  • EN
  • DE

RPM7237-H9

Part No RPM7237-H9
Manufacturer Rohm Semiconductor
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description RECEIVER REMOTE CTRL 36.7KHZ TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Rohm Semiconductor
Packaging Bulk
Status Not For New Designs
Sensing Distance 15m
Carrier Frequency 36.7kHz
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 500μA
Orientation Top View
Mounting Through Hole
Temperature Range - Operating -10°C to 75°C (TA)
Win Source Part Number 210865-RPM7237-H9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPM7237-H9 CAD Model

Description

The RPM7237-H9 is an infrared remote control receiver module manufactured by Rohm Semiconductor. This module is designed to receive infrared signals transmitted from a remote control and convert them into electrical signals that can be processed by a microcontroller or other control circuitry. It's commonly used in consumer electronics to enable wireless control of devices.

Applications

  • Televisions: Receives infrared signals for controlling power, volume, channel selection, and other functions.
  • DVD Players and Blu-ray Players: Used for remote control of playback functions such as play, pause, stop, skip, and menu navigation.
  • Audio Systems: Allows remote control of volume, source selection, and playback functions in stereos and amplifiers.
  • Set-Top Boxes: Enables remote navigation of menus, channel selection, and access to on-demand content.
  • Air Conditioners: Used for remote control of temperature, fan speed, and operating modes.

Features

  • Compact Size: Space-saving design allows for easy integration into various electronic devices.
  • High Sensitivity: Ensures reliable reception of remote control signals, even at a distance.
  • Low Current Consumption: Energy-efficient operation is suitable for battery-powered applications.
  • Internal Filter: Reduces the impact of unwanted noise and interference on signal reception.
  • Automatic Gain Control (AGC): Stabilizes the output signal even with variations in signal strength.

Benefits

  • Simplified Integration: Easy to incorporate remote control functionality into electronic devices.
  • Enhanced Reliability: Robust design ensures consistent and dependable performance.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces energy usage.
  • Improved Noise Immunity: Minimizes the effects of external interference on signal reception.
  • Stable Output Signal: Provides reliable data for decoding and processing remote control commands.

Additional Details

The RPM7237-H9 typically operates on a 5V power supply. It is designed to receive infrared signals modulated at a specific carrier frequency, commonly around 37.9 kHz. The output signal is a digital signal that corresponds to the decoded remote control commands. An external pull-up resistor is usually required on the output pin. The operating temperature range is typically between -25°C and +85°C. The AGC (Automatic Gain Control) function automatically adjusts the gain to compensate for variations in the strength of the received signal, maintaining a consistent output signal level.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 56.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
Triad Semiconductor, Inc.
Remote Receiver Sensor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4722 $66.3054
15+ $7.7720 $116.5800
24+ $7.5294 $180.7056
32+ $7.2857 $233.1424
41+ $7.0432 $288.7712
55+ $6.3144 $347.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess