EN
  • EN
  • DE

RQW130N03

Part No RQW130N03
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 298746-RQW130N03
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQW130N03 CAD Model

Description

The RQW130N03 is an N-channel power MOSFET manufactured by Rohm Semiconductor. It is designed for efficient power switching applications. It is characterized by low on-resistance and fast switching speed, which contributes to improved system efficiency and reduced power losses.

Applications:

  • DC-DC Converters: Used for voltage regulation and power management in various electronic devices.
  • Load Switching: Implemented in circuits requiring efficient and reliable load control.
  • Motor Control: Employed in motor driving applications for precise speed and torque management.
  • Power Supplies: Used in AC-DC power supplies for various applications.
  • Battery Management Systems: Integral part of battery charging and discharging control systems.

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation and improved transient response.
  • High Avalanche Capability: Provides robustness against voltage spikes and transients.
  • Logic Level Drive: Can be driven directly by logic circuits.
  • Surface Mount Package: Facilitates compact and efficient PCB layout.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, increasing energy efficiency.
  • Enhanced Thermal Performance: Reduced heat generation contributes to stable and reliable operation.
  • Increased Reliability: High avalanche capability protects against voltage transients.
  • Simplified Design: Logic level drive simplifies the gate drive circuitry.
  • Compact System Design: Surface mount package allows for smaller and more efficient designs.

Additional Details:

The RQW130N03 is typically available in a surface mount package (likely a TO-252 or similar package). Key specifications usually include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and on-resistance (Rds(on)). For accurate and complete specifications, it's crucial to refer to the Rohm Semiconductor datasheet. Proper thermal management, including heatsinking if necessary, is essential for reliable operation. The specific gate threshold voltage (Vgs(th)) should be considered when designing the gate drive circuit to ensure proper turn-on and turn-off characteristics. Consider using a gate resistor to dampen ringing during switching. Furthermore, adhering to the recommended operating conditions will enhance long-term reliability.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess