EN
  • EN
  • DE

RRE02VSM4S

Part No RRE02VSM4S
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243772-RRE02VSM4S
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RRE02VSM4S CAD Model

Description

The RRE02VSM4S is a silicon epitaxial planar type fast recovery diode manufactured by Rohm Semiconductor. It's designed for high-speed switching applications, offering low forward voltage and fast reverse recovery time, which are crucial for efficient power conversion.

Applications:

  • Switching Power Supplies: Used as a rectifier diode in secondary stages to improve efficiency and reduce switching losses.
  • DC-DC Converters: Employed in boost, buck, and buck-boost converters to facilitate fast and efficient power conversion.
  • Free-Wheeling Diodes: Protects inductive loads in circuits with relays, solenoids, and motors.
  • Power Factor Correction (PFC) Circuits: Contributes to improving the power factor and reducing harmonic distortion.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting to provide rectification and switching functions.

Features:

  • Fast Recovery Time: Provides a short reverse recovery time, minimizing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Reduces conduction losses, enhancing overall system performance.
  • High Surge Current Capability: Offers robust performance under transient conditions.
  • Compact Surface Mount Package: Facilitates high-density circuit designs.
  • High Reliability: Designed for stable and consistent performance over its operational life.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop lead to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Minimizes power dissipation during switching transitions, lowering thermal stress on components.
  • Enhanced System Performance: Enables faster switching speeds and improved transient response in power circuits.
  • Compact Design: Small surface mount package is ideal for space-constrained applications.
  • Increased Reliability: Designed to withstand high surge currents and operate reliably under various conditions.

Additional Details:

The RRE02VSM4S comes in a compact surface-mount package (typically a SOD-123 or similar). Key specifications include a repetitive peak reverse voltage (VRRM) of around 200V, a forward current (IF) of about 1A to 2A depending on the temperature, and a typical reverse recovery time (trr) of less than 35ns. Its low junction capacitance also helps in reducing switching losses at higher frequencies. This diode is designed for automated assembly, simplifying the manufacturing process.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5526 $52.4970
225+ $0.4535 $102.0375
345+ $0.4393 $151.5585
475+ $0.4251 $201.9225
610+ $0.4110 $250.7100
815+ $0.3684 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess