EN
  • EN
  • DE

RS1E240BN

Part No RS1E240BN
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Nch 30V 24A Middle Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243814-RS1E240BN
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS1E240BN CAD Model

Description

The RS1E240BN is a low-dropout (LDO) linear regulator manufactured by Rohm Semiconductor. This regulator is designed to provide a stable output voltage even when the input voltage fluctuates or the load current changes. Its key function is to maintain a constant voltage level, making it suitable for powering sensitive electronic components.

Applications:

  • Powering microcontrollers: Provides a stable voltage source for microcontrollers in various electronic systems.
  • Battery-powered devices: Regulates voltage from batteries to ensure consistent performance in portable devices.
  • Sensor circuits: Supplies a clean and stable power source for sensors to minimize noise and ensure accurate readings.
  • Wireless communication modules: Regulates the power supply for wireless modules to maintain reliable communication.
  • Audio equipment: Ensures stable power for audio amplifiers and other audio processing circuits.

Features:

  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Stable with ceramic capacitors: Designed for stable operation with ceramic capacitors, reducing the need for bulky electrolytic capacitors.
  • Small package size: Available in compact surface-mount packages for space-constrained applications.

Benefits:

  • Stable power supply: Ensures a consistent voltage level, improving the reliability of connected devices.
  • Protection against damage: Overcurrent protection and thermal shutdown prevent damage from electrical faults or overheating.
  • Longer battery life: Efficient regulation minimizes power loss, extending battery life in portable devices.
  • Simplified circuit design: Stable operation with ceramic capacitors reduces the need for complex filtering circuits.
  • Compact size: Small package size allows for integration into small form-factor devices.

The RS1E240BN typically features a low quiescent current, meaning it consumes minimal power when idle. This is particularly beneficial in battery-operated applications where minimizing power consumption is crucial. The regulator's ability to handle a wide range of input voltages and its robust protection features make it a versatile choice for various electronic devices. Its precise voltage regulation ensures that sensitive components receive a stable and reliable power source, enhancing overall system performance and longevity. Furthermore, the availability of different output voltage options allows designers to select the most appropriate regulator for their specific application requirements. This LDO regulator is often used in applications requiring a clean and stable power supply, such as in automotive electronics, industrial controls, and consumer electronics.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3948 $61.5272
33+ $3.6071 $119.0343
50+ $3.4939 $174.6950
69+ $3.3807 $233.2683
89+ $3.2687 $290.9143
119+ $2.9302 $348.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess