EN
  • EN
  • DE

RSZ5242B

Part No RSZ5242B
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 299512-RSZ5242B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSZ5242B CAD Model

Description

The RSZ5242B is a Zener diode manufactured by Rohm Semiconductor. It is designed for providing a stable reference voltage and is commonly used in applications such as voltage regulation and overvoltage protection.

Applications:

  • Voltage Regulation: Maintains a stable output voltage in power supplies and voltage regulators.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes and surges.
  • Transient Suppression: Provides protection against transient voltage spikes in circuits.
  • Reference Voltage Source: Offers a stable reference voltage in measurement and control circuits.
  • Clipping Circuits: Limits the voltage to a desired range in signal processing applications.

Features:

  • Precise Zener Voltage: Ensures a stable and accurate reference voltage.
  • Low Dynamic Impedance: Provides stable regulation under varying current conditions.
  • Small Surface Mount Package: Allows for compact designs and automated assembly.
  • High Surge Current Capability: Provides robust protection against transient voltage spikes.
  • Pb-Free (RoHS Compliant): Environmentally friendly and complies with RoHS standards.

Benefits:

  • Stable and Accurate Voltage: Maintains a consistent output voltage, improving circuit performance.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage transients.
  • Compact Design: The small package allows for miniaturization of electronic devices.
  • Increased Reliability: The high surge current capability ensures robust operation under transient conditions.
  • Environmental Compliance: RoHS compliance ensures the component is environmentally friendly.

The RSZ5242B Zener diode is engineered to deliver stable and reliable performance in various electronic applications. Its precise Zener voltage guarantees accurate voltage regulation, while its low dynamic impedance ensures stability under fluctuating current conditions. The small surface mount package is ideal for compact designs and automated assembly. Furthermore, the diode's high surge current capability offers added protection against voltage spikes, making it a valuable component in sensitive circuits. Compliance with RoHS standards also ensures its environmental safety.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1314 $57.8160
1,075+ $0.1079 $115.9925
1,660+ $0.1046 $173.6360
2,285+ $0.1012 $231.2420
2,955+ $0.0979 $289.2945
3,955+ $0.0877 $346.8535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess