EN
  • EN
  • DE

RXQ040N03TCR

Part No RXQ040N03TCR
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 303455-RXQ040N03TCR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RXQ040N03TCR CAD Model

Description

The RXQ040N03TCR is a P-channel MOSFET from Rohm Semiconductor, designed for load switching and power management applications. This MOSFET offers a low on-resistance, enabling efficient power conversion and minimizing power loss in various circuits. Its compact surface mount package makes it suitable for high-density board designs.

Applications:

  • Load Switching: Used to control power to various loads in electronic devices.
  • Power Management: Employed in DC-DC converters and power management circuits.
  • Battery Management Systems: Integrated into BMS for efficient power control.
  • Motor Control: Can be used in low-power motor control applications.
  • Portable Devices: Suitable for use in smartphones, tablets, and other portable electronics.

Features:

  • P-Channel MOSFET: Allows for simplified drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Surface Mount Package: Enables compact board designs.
  • Logic Level Gate Drive: Can be driven directly from logic circuits.
  • Fast Switching Speed: Supports high-frequency operation.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to increased efficiency.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Simplified Drive Circuitry: P-channel configuration simplifies gate drive requirements.
  • Improved Thermal Performance: Efficient power handling minimizes heat generation.
  • Reliable Operation: Designed for robust and stable performance in demanding environments.

Additional Details:

The RXQ040N03TCR boasts a low gate threshold voltage, making it compatible with a wide range of logic levels. The device's compact size makes it ideal for portable and handheld applications where board space is at a premium. Its maximum drain current and drain-source voltage ratings provide sufficient margin for a variety of load switching requirements. It operates efficiently across a wide temperature range, ensuring stable performance in diverse operating conditions. This MOSFET is designed to meet stringent industry standards for quality and reliability.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1545 $57.9375
915+ $0.1268 $116.0220
1,415+ $0.1228 $173.7620
1,945+ $0.1189 $231.2605
2,515+ $0.1150 $289.2250
3,365+ $0.1030 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess