EN
  • EN
  • DE

SD103AW-7

Part No SD103AW-7
Manufacturer Rohm Semiconductor
Description Low Forward Voltage Drop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1247288-SD103AW-7
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103AW-7 CAD Model

Description

The SD103AW-7, manufactured by Rohm Semiconductor, is a Schottky barrier diode designed for high-speed switching applications. Schottky diodes are known for their low forward voltage drop and fast reverse recovery time, making them suitable for use in circuits where efficiency and speed are critical.

Applications

  • DC-DC Converters: Used as rectifiers in DC-DC converters to improve efficiency.
  • Switching Power Supplies: Employed in switching power supplies for fast switching and low losses.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Clamping Diodes: Used as clamping diodes to protect sensitive components from voltage spikes.
  • Instrumentation: Used in measurement and control circuits for signal rectification and detection.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-speed switching operation.
  • Small Package Size: Allows for easy integration into compact electronic devices (SOD-123 package).
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Reduces power losses and improves overall system efficiency.
  • Faster Switching Speed: Enables higher switching frequencies in power converters.
  • Enhanced Circuit Protection: Protects sensitive components from voltage spikes and reverse polarity.
  • Reduced Heat Generation: Minimizes heat generation due to low forward voltage drop.
  • Compact Design: Allows for smaller and more compact electronic devices.

The SD103AW-7 Schottky barrier diode offers a combination of low forward voltage drop, fast reverse recovery time, and small package size, making it a suitable choice for a wide range of high-speed switching applications. Detailed specifications, such as the forward voltage, reverse leakage current, and maximum surge current, should be verified with the Rohm Semiconductor datasheet for the SD103AW-7 to ensure compatibility with the intended application.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess