EN
  • EN
  • DE

PCA8563TS/4+118

Part No PCA8563TS/4+118
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269529-PCA8563TS/4+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8563TS/4+118 CAD Model

Description

NXP PCA8563TS/4+118 Real-Time Clock (RTC) IC

The NXP PCA8563TS/4+118 is a sophisticated Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I²C-bus interface. This integrated circuit is designed to provide precise time and date information and includes a programmable alarm and timer function that enhances its utility in a wide range of product applications.

Key Features:

  • Time Accuracy: The device maintains accurate timekeeping with a frequency offset of less than 5 ppm at room temperature. This high precision ensures that time-sensitive applications can rely on the PCA8563TS/4+118 for dependable performance.
  • Low Power Consumption: It is specifically engineered for battery-powered applications, drawing a minimal current that significantly extends battery life. This feature makes it an ideal choice for portable devices.
  • I²C Interface: The two-line I²C interface facilitates easy integration into existing systems, enabling communication with microcontrollers and other digital devices with minimal pin count.
  • Programmable Alarm and Timer: The alarm and timer functions can be programmed to generate interrupts at specified times, providing flexibility for scheduling tasks and reminders.
  • Calendar Function: The device includes a built-in calendar up to the year 2099, accounting for leap years and varying month lengths, which is essential for long-term timekeeping and scheduling.

Applications:

The PCA8563TS/4+118 is suitable for a variety of applications, including:

  • Mobile phones and smart devices
  • Wearable technology
  • Healthcare devices
  • Telematics and GPS systems
  • Utility meters
  • Home automation systems
  • Industrial and office equipment

Package and Quality:

The NXP PCA8563TS/4+118 is offered in a small SOT505-2 package, which is suitable for space-constrained applications. It is manufactured under NXP's stringent quality control processes, ensuring high reliability and performance consistency across applications.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Lowest to $1.1435
Pulse
Lowest to $19.0136
Princeton
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5267 $57.9370
270+ $0.4320 $116.6400
415+ $0.4193 $174.0095
570+ $0.4054 $231.0780
740+ $0.3915 $289.7100
990+ $0.3511 $347.5890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess