EN
  • EN
  • DE

SH8K13GZETB

Part No SH8K13GZETB
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Description Trans MOSFET N-CH Si 30V 6A 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092747-SH8K13GZETB
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SH8K13GZETB CAD Model

Description

The SH8K13GZETB is a P-channel MOSFET from Rohm Semiconductor, designed for a variety of power management and switching applications. This MOSFET offers a combination of low on-resistance and fast switching speeds, making it suitable for efficient power conversion and control.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert one DC voltage level to another.
  • Load Switching: Employed to control power distribution to different loads within a system, enhancing overall power efficiency.
  • Power Management Circuits: Integral to managing power consumption in portable devices and other energy-sensitive applications.
  • Battery Management Systems (BMS): Functions as a crucial component in protecting and managing battery charge/discharge cycles.
  • Motor Control: Can be used in low-power motor control applications.

Features

  • P-Channel MOSFET: Enables simplified drive circuitry in certain configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving energy efficiency.
  • Fast Switching Speed: Allows for efficient operation in high-frequency switching applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Complies with environmental regulations restricting hazardous substances.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Reduced Heat Generation: Lower RDS(on) minimizes heat production, simplifying thermal management design.
  • Compact Design: Small surface mount package enables integration into space-constrained applications.
  • Enhanced System Reliability: Robust design ensures stable and reliable performance under various operating conditions.
  • Simplified Circuit Design: P-channel configuration simplifies drive circuitry in specific applications.

Specifications

The SH8K13GZETB typically features a drain-source voltage (VDS) rating of -30V, a continuous drain current (ID) rating of -8A, and an on-resistance (RDS(on)) of approximately 18 mΩ at VGS = -10V. Its gate threshold voltage (VGS(th)) is typically around -1.5V. The device is commonly available in a small surface-mount package such as SOP-8 or similar. These specifications can vary slightly depending on the specific manufacturing lot and testing conditions; refer to the official Rohm Semiconductor datasheet for precise details.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3347 $58.5725
425+ $0.2747 $116.7475
655+ $0.2661 $174.2955
900+ $0.2576 $231.8400
1,165+ $0.2489 $289.9685
1,555+ $0.2231 $346.9205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,140 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess